Knowles Ceramic Capacitors 1812Y5000473KXT

Description
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1426-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1426-1-ND
Ceramic Capacitors 1608-1426-1-ND
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1426-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1426-6-ND
Ceramic Capacitors 1608-1426-6-ND
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1426-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1426-2-ND
Ceramic Capacitors 1608-1426-2-ND
0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y5000473KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y5000473KXT
Ceramic Capacitors 1812Y5000473KXT
CAP CER 0.047UF 500V X7R 1812

CAP CER 0.047UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1426-1-ND 1608-1426-6-ND 1812Y5000473KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details