Knowles Ceramic Capacitors 1812Y5000224KXT

Description
0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1424-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1424-2-ND
Ceramic Capacitors 1608-1424-2-ND
0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1424-1-ND
Ceramic Capacitors 1608-1424-1-ND
0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1424-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1424-6-ND
Ceramic Capacitors 1608-1424-6-ND
0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.22µF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738787P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738787P
MLCCs - Multilayer Ceramic Capacitors 7738787P
Syfer Technology 1812Y5000224KXT

Syfer Technology 1812Y5000224KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738787
MLCCs - Multilayer Ceramic Capacitors 7738787
Syfer Technology 1812Y5000224KXT

Syfer Technology 1812Y5000224KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706630 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706630
MLCCs - Multilayer Ceramic Capacitors 1706630
Syfer Technology 1812Y5000224KXT

Syfer Technology 1812Y5000224KXT

Supplier's Site
Ceramic Capacitors - 1812Y5000224KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y5000224KXT
Ceramic Capacitors 1812Y5000224KXT
CAP CER 0.22UF 500V X7R 1812

CAP CER 0.22UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1424-2-ND 1608-1424-6-ND 7738787P 7738787 1812Y5000224KXT
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details