Knowles Ceramic Capacitors - 1812Y5000122MXT 1812Y5000122MXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 905598-1812Y5000122M XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 905598-1812Y5000122M XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y5000122MXT - 905598-1812Y5000122MXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812Y5000122MXT
905598-1812Y5000122MXT
Ceramic Capacitors - 1812Y5000122MXT 905598-1812Y5000122MXT
Manufacturer: Knowles Syfer Win Source Part Number: 905598-1812Y5000122M XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 1200 pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 905598-1812Y5000122MXT
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 1200 pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1812Y5000122MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y5000122MXT-ND
Ceramic Capacitors 1812Y5000122MXT-ND
1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1200pF ±20% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 905598-1812Y5000122MXT 1812Y5000122MXT-ND
Product Name Ceramic Capacitors - 1812Y5000122MXT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details