Knowles Ceramic Capacitors 1812Y3K00470JCT

Description
CAP CER 47PF 3KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 47PF 3KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y3K00470JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00470JCT-ND
Ceramic Capacitors 1608-1812Y3K00470JCT-ND
CAP CER 47PF 3KV C0G/NP0 1812

CAP CER 47PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00470JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00470JCTDKR-ND
Ceramic Capacitors 1608-1812Y3K00470JCTDKR-ND
CAP CER 47PF 3KV C0G/NP0 1812

CAP CER 47PF 3KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00470JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00470JCTTR-ND
Ceramic Capacitors 1608-1812Y3K00470JCTTR-ND
47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

47pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y3K00470JCT-ND 1608-1812Y3K00470JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers