Knowles Precision Devices Ceramic Capacitors 1812Y3K00221KNT

Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet
Description
220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1450-2-ND
Ceramic Capacitors 1608-1450-2-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1450-1-ND
Ceramic Capacitors 1608-1450-1-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1450-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1450-6-ND
Ceramic Capacitors 1608-1450-6-ND
220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

220pF ±10% 3000V (3kV) Ceramic Capacitor X8R 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1812Y3K00221KNT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1812Y3K00221KNT
Capacitors - Ceramic Capacitors 1812Y3K00221KNT
CAP CER 220PF 3KV X8R 1812

CAP CER 220PF 3KV X8R 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1450-2-ND 1608-1450-6-ND 1812Y3K00221KNT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details