Knowles Ceramic Capacitors 1812Y2K50471KCT

Description
470pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
470pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2K50471KCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50471KCTTR-ND
Ceramic Capacitors 1608-1812Y2K50471KCTTR-ND
470pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

470pF ±10% 2500V (2.5kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K50471KCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50471KCTDKR-ND
Ceramic Capacitors 1608-1812Y2K50471KCTDKR-ND
CAP CER 470PF 2.5KV C0G/NP0 1812

CAP CER 470PF 2.5KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K50471KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K50471KCT-ND
Ceramic Capacitors 1608-1812Y2K50471KCT-ND
CAP CER 470PF 2.5KV C0G/NP0 1812

CAP CER 470PF 2.5KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y2K50471KCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2K50471KCT
Ceramic Capacitors 1812Y2K50471KCT
CAP CER 470PF 2.5KV C0G/NP0 1812

CAP CER 470PF 2.5KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y2K50471KCTTR-ND 1608-1812Y2K50471KCTDKR-ND 1812Y2K50471KCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details