Knowles Ceramic Capacitors 1812Y2K00332KXT

Description
CAP CER 3300PF 2KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 3300PF 2KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2K00332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00332KXTDKR-ND
Ceramic Capacitors 1608-1812Y2K00332KXTDKR-ND
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K00332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00332KXTTR-ND
Ceramic Capacitors 1608-1812Y2K00332KXTTR-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2K00332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y2K00332KXTCT-ND
Ceramic Capacitors 1608-1812Y2K00332KXTCT-ND
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y2K00332KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2K00332KXT
Ceramic Capacitors 1812Y2K00332KXT
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y2K00332KXTDKR-ND 1608-1812Y2K00332KXTTR-ND 1812Y2K00332KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers