Knowles Ceramic Capacitors 1812Y2500824KSTWS2

Description
1812 250VDC 820NF 10% X7R(2R1) A
Request a Quote Datasheet
Description
1812 250VDC 820NF 10% X7R(2R1) A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y2500824KSTWS2CT-ND - DigiKey
Thief River Falls, MN, United States
1812 250VDC 820NF 10% X7R(2R1) A

1812 250VDC 820NF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2500824KSTWS2TR-ND - DigiKey
Thief River Falls, MN, United States
1812 250VDC 820NF 10% X7R(2R1) A

1812 250VDC 820NF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y2500824KSTWS2DKR-ND - DigiKey
Thief River Falls, MN, United States
1812 250VDC 820NF 10% X7R(2R1) A

1812 250VDC 820NF 10% X7R(2R1) A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y2500824KSTWS2CT-ND 1608-1812Y2500824KSTWS2DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers