Knowles Ceramic Capacitors 1812Y2500822FCT

Description
8200pF ±1% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
8200pF ±1% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y2500822FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y2500822FCT-ND
Ceramic Capacitors 1812Y2500822FCT-ND
8200pF ±1% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

8200pF ±1% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y2500822FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2500822FCT
Ceramic Capacitors 1812Y2500822FCT
CAP CER 8200PF 250V C0G/NP0 1812

CAP CER 8200PF 250V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y2500822FCT-ND 1812Y2500822FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers