Knowles Ceramic Capacitors 1812Y2000223KXT

Description
0.022µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y2000223KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y2000223KXT-ND
Ceramic Capacitors 1812Y2000223KXT-ND
0.022µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.022µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y2000223KXT - 905596-1812Y2000223KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812Y2000223KXT
905596-1812Y2000223KXT
Ceramic Capacitors - 1812Y2000223KXT 905596-1812Y2000223KXT
Manufacturer: Knowles Syfer Win Source Part Number: 905596-1812Y2000223K XT Series: FlexiCap™ Operating Temperature Range: -55°C ~ 125°C Features: 0.022 µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount, MLCC Family Name: 1812Y Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020

Manufacturer: Knowles Syfer
Win Source Part Number: 905596-1812Y2000223KXT
Series: FlexiCap™
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±10% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount, MLCC
Family Name: 1812Y
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 1812Y2000223KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2000223KXT
Ceramic Capacitors 1812Y2000223KXT
CAP CER 0.022UF 200V X7R 1812

CAP CER 0.022UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1812Y2000223KXT-ND 905596-1812Y2000223KXT 1812Y2000223KXT
Product Name Ceramic Capacitors Ceramic Capacitors - 1812Y2000223KXT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details