Knowles Ceramic Capacitors 1812Y2000123JET

Description
0.012µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y2000123JET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y2000123JET-ND
Ceramic Capacitors 1812Y2000123JET-ND
0.012µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.012µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y2000123JET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y2000123JET
Ceramic Capacitors 1812Y2000123JET
CAP CER .012UF 200V X7R 1812

CAP CER .012UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y2000123JET-ND 1812Y2000123JET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Paper Film Capacitors - 105PSB850K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details