Knowles Precision Devices Ceramic Capacitors 1812Y1K20104KXTWS3

Description
0.1µF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1K20104KXTWS3TR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.1µF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K20104KXTWS3DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 1.2KV X7R 1812

CAP CER 0.1UF 1.2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K20104KXTWS3CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1UF 1.2KV X7R 1812

CAP CER 0.1UF 1.2KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1812Y1K20104KXTWS3 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1K20104KXTWS3
Ceramic Capacitors 1812Y1K20104KXTWS3
CAP CER 0.1UF 1.2KV X7R 1812

CAP CER 0.1UF 1.2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y1K20104KXTWS3TR-ND 1608-1812Y1K20104KXTWS3DKR-ND 1812Y1K20104KXTWS3
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details