Knowles Capacitors - Ceramic Capacitors 1812Y1K00473JXT

Description
Win Source Part Number: 1177679-1812Y1K00473 JXT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1812Y
Request a Quote Datasheet
Description
Win Source Part Number: 1177679-1812Y1K00473 JXT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1812Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1177679-1812Y1K00473JXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1177679-1812Y1K00473JXT
Capacitors - Ceramic Capacitors 1177679-1812Y1K00473JXT
Win Source Part Number: 1177679-1812Y1K00473 JXT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1812 (4532 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1812Y

Win Source Part Number: 1177679-1812Y1K00473JXT
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 500
Capacitance: 0.047 µF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1812 (4532 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1812Y

Buy Now Datasheet
Ceramic Capacitors - 1812Y1K00473JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K00473JXT-ND
Ceramic Capacitors 1812Y1K00473JXT-ND
0.047µF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 1KV Capacitor
60-1812Y1K00473JXT
0.047UF 1KV Capacitor 60-1812Y1K00473JXT
CAP CER 0.047UF 1KV X7R 1812 Product overview: 1812Y1K00473JXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812Y1K00473JXT can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 1KV X7R 1812 Product overview: 1812Y1K00473JXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812Y1K00473JXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812Y1K00473JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1K00473JXT
Ceramic Capacitors 1812Y1K00473JXT
CAP CER 0.047UF 1KV X7R 1812

CAP CER 0.047UF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1177679-1812Y1K00473JXT 1812Y1K00473JXT-ND 60-1812Y1K00473JXT 1812Y1K00473JXT
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.047UF 1KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers