Knowles Ceramic Capacitors 1812Y1K00332JAT

Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y1K00332JAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K00332JAT-ND
Ceramic Capacitors 1812Y1K00332JAT-ND
3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

3300pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y1K00332JAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1K00332JAT
Ceramic Capacitors 1812Y1K00332JAT
CAP CER 3300PF 1KV C0G/NP0 1812

CAP CER 3300PF 1KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y1K00332JAT-ND 1812Y1K00332JAT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details