Knowles Ceramic Capacitors 1812Y1K00271MET

Description
270pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
270pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y1K00271MET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y1K00271MET-ND
Ceramic Capacitors 1812Y1K00271MET-ND
270pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

270pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y1K00271MET-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details