Knowles Ceramic Capacitors 1812Y1K00223JXT

Description
CAP CER 0.022UF 1KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.022UF 1KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1K00223JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00223JXTDKR-ND
Ceramic Capacitors 1608-1812Y1K00223JXTDKR-ND
CAP CER 0.022UF 1KV X7R 1812

CAP CER 0.022UF 1KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00223JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00223JXTTR-ND
Ceramic Capacitors 1608-1812Y1K00223JXTTR-ND
0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.022µF ±5% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1K00223JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1K00223JXTCT-ND
Ceramic Capacitors 1608-1812Y1K00223JXTCT-ND
CAP CER 0.022UF 1KV X7R 1812

CAP CER 0.022UF 1KV X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y1K00223JXTDKR-ND 1608-1812Y1K00223JXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers