0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
0.33µF ±20% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Manufacturer: Knowles Syfer
Win Source Part Number: 760682-1812Y1000334M
Series: FlexiCap
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric), 3 PC Pad
Mounting: SMD
Capacitance: 0.33μF
Tolerance: ±20%
Temperature Coefficient: X7R
Family Name: 1812
Categories: Filters
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Maximum): 0.012" (0.30mm)
Voltage Rating DC: 100V
Introduction Date: February 05, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| DigiKey | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1608-1131-6-ND | 1608-1131-2-ND | 760682-1812Y1000334MXTE03 |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors | Feed Through Capacitors - 1812Y1000334MXTE03 |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts |