Knowles Ceramic Capacitors 1812Y1000224KXT

Description
CAP CER 0.22UF 100V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.22UF 100V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y1000224KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000224KXTCT-ND
Ceramic Capacitors 1608-1812Y1000224KXTCT-ND
CAP CER 0.22UF 100V X7R 1812

CAP CER 0.22UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000224KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000224KXTDKR-ND
Ceramic Capacitors 1608-1812Y1000224KXTDKR-ND
CAP CER 0.22UF 100V X7R 1812

CAP CER 0.22UF 100V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y1000224KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y1000224KXTTR-ND
Ceramic Capacitors 1608-1812Y1000224KXTTR-ND
0.22µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.22µF ±10% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y1000224KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y1000224KXT
Ceramic Capacitors 1812Y1000224KXT
CAP CER 0.22UF 100V X7R 1812

CAP CER 0.22UF 100V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y1000224KXTCT-ND 1608-1812Y1000224KXTDKR-ND 1812Y1000224KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers