Knowles Feed Through, Pass Through Capacitors 1812Y1000123MXTE03

Description
0.012µF ±20% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±20% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1812Y1000123MXTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1812Y1000123MXTE03-ND
Feed Through, Pass Through Capacitors 1812Y1000123MXTE03-ND
0.012µF ±20% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.012µF ±20% 100V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812Y1000123MXTE03-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0120 microF
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers