Knowles Ceramic Capacitors 1812Y0500334KXT

Description
0.33µF ±10% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y0500334KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y0500334KXT-ND
Ceramic Capacitors 1812Y0500334KXT-ND
0.33µF ±10% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7738752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738752
MLCCs - Multilayer Ceramic Capacitors 7738752
Syfer Technology 1812Y0500334KXT

Syfer Technology 1812Y0500334KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7738752P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7738752P
MLCCs - Multilayer Ceramic Capacitors 7738752P
Syfer Technology 1812Y0500334KXT

Syfer Technology 1812Y0500334KXT

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706622 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706622
MLCCs - Multilayer Ceramic Capacitors 1706622
Syfer Technology 1812Y0500334KXT

Syfer Technology 1812Y0500334KXT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Capacitors Capacitors Capacitors
Product Number 1812Y0500334KXT-ND 7738752 7738752P
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233T200DG1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers