Knowles Ceramic Capacitors 1812Y0160683MDT

Description
0.068µF ±20% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±20% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y0160683MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y0160683MDT-ND
Ceramic Capacitors 1812Y0160683MDT-ND
0.068µF ±20% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.068µF ±20% 16V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y0160683MDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y0160683MDT
Ceramic Capacitors 1812Y0160683MDT
CAP CER 0.068UF 16V X7R 1812

CAP CER 0.068UF 16V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y0160683MDT-ND 1812Y0160683MDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers