Knowles Precision Devices Ceramic Capacitors 1812Y0100100JCT

Description
10pF ±5% 10V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10pF ±5% 10V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y0100100JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y0100100JCT-ND
Ceramic Capacitors 1812Y0100100JCT-ND
10pF ±5% 10V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10pF ±5% 10V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y0100100JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y0100100JCT
Ceramic Capacitors 1812Y0100100JCT
CAP CER 10PF 10V C0G/NP0 1812

CAP CER 10PF 10V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y0100100JCT-ND 1812Y0100100JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details