Knowles SMD Capacitor 1812J6K00471MXT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT Multi-Layered Ceramic Capacitor Product overview: 1812J6K00471MXT from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J6K00471MXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT Multi-Layered Ceramic Capacitor Product overview: 1812J6K00471MXT from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J6K00471MXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Capacitor
60-1812J6K00471MXT
SMD Capacitor 60-1812J6K00471MXT
Multilayer Ceramic Capacitors MLCC - SMD/SMT Multi-Layered Ceramic Capacitor Product overview: 1812J6K00471MXT from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J6K00471MXT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT Multi-Layered Ceramic Capacitor Product overview: 1812J6K00471MXT from Knowles Precision is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J6K00471MXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812J6K00471MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J6K00471MXT-ND
Ceramic Capacitors 1812J6K00471MXT-ND
470pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

470pF ±20% 6000V (6kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J6K00471MXT - 760673-1812J6K00471MXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812J6K00471MXT
760673-1812J6K00471MXT
Ceramic Capacitors - 1812J6K00471MXT 760673-1812J6K00471MXT
Manufacturer: Knowles Syfer Win Source Part Number: 760673-1812J6K00471M XT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±20% Temperature Coefficient: X7R (2R1) Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 6000V (6kV) Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): 1812J6K00471JXT; 1812A6K00471JXT; 1812A6K00471KXT; Introduction Date: November 04, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Knowles Syfer
Win Source Part Number: 760673-1812J6K00471MXT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 1812 (4532 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±20%
Temperature Coefficient: X7R (2R1)
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 6000V (6kV)
Thickness (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): 1812J6K00471JXT; 1812A6K00471JXT; 1812A6K00471KXT;
Introduction Date: November 04, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitors - 1812J6K00471MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J6K00471MXT
Ceramic Capacitors 1812J6K00471MXT
CAP CER 470PF 6KV X7R 1812

CAP CER 470PF 6KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-1812J6K00471MXT 1812J6K00471MXT-ND 760673-1812J6K00471MXT 1812J6K00471MXT
Product Name SMD Capacitor Ceramic Capacitors Ceramic Capacitors - 1812J6K00471MXT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 6000 to ? volts 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers