Knowles Ceramic Capacitors 1812J6300332FAT

Description
3300pF ±1% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±1% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J6300332FAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J6300332FAT-ND
Ceramic Capacitors 1812J6300332FAT-ND
3300pF ±1% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

3300pF ±1% 630V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812J6300332FAT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers