Knowles Ceramic Capacitors 1812J5000151KXT

Description
150pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J5000151KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J5000151KXT-ND
Ceramic Capacitors 1812J5000151KXT-ND
150pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

150pF ±10% 500V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J5000151KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J5000151KXT
Ceramic Capacitors 1812J5000151KXT
CAP CER 150PF 500V X7R 1812

CAP CER 150PF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J5000151KXT-ND 1812J5000151KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers