Knowles Ceramic Capacitors 1812J5000104KXT

Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1128-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1128-2-ND
Ceramic Capacitors 1608-1128-2-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1128-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1128-6-ND
Ceramic Capacitors 1608-1128-6-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1128-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1128-1-ND
Ceramic Capacitors 1608-1128-1-ND
0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1128-2-ND 1608-1128-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers