Knowles Ceramic Capacitors 1812J5000103GCT

Description
CAP CER 10000PF 500V C0G 1812
Request a Quote Datasheet
Description
CAP CER 10000PF 500V C0G 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J5000103GCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000103GCTDKR-ND
Ceramic Capacitors 1608-1812J5000103GCTDKR-ND
CAP CER 10000PF 500V C0G 1812

CAP CER 10000PF 500V C0G 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000103GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000103GCT-ND
Ceramic Capacitors 1608-1812J5000103GCT-ND
CAP CER 10000PF 500V C0G 1812

CAP CER 10000PF 500V C0G 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J5000103GCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J5000103GCTTR-ND
Ceramic Capacitors 1608-1812J5000103GCTTR-ND
10000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

10000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J5000103GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J5000103GCT
Ceramic Capacitors 1812J5000103GCT
CAP CER 10000PF 500V C0G 1812

CAP CER 10000PF 500V C0G 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J5000103GCTDKR-ND 1608-1812J5000103GCT-ND 1812J5000103GCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details