Knowles Precision Devices Ceramic Capacitors 1812J2K00392KXT

Description
3900pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J2K00392KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J2K00392KXT-ND
Ceramic Capacitors 1812J2K00392KXT-ND
3900pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

3900pF ±10% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812J2K00392KXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details