Knowles Precision Devices Ceramic Capacitors 1812J2000272GCR

Description
CAP CER 2700PF 200V C0G/NP0 1812
Datasheet
Description
CAP CER 2700PF 200V C0G/NP0 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J2000272GCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J2000272GCR
Ceramic Capacitors 1812J2000272GCR
CAP CER 2700PF 200V C0G/NP0 1812

CAP CER 2700PF 200V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1812J2000272GCR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525004P70HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details