Knowles Ceramic Capacitors 1812J2000184JXT

Description
0.18µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.18µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J2000184JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J2000184JXT-ND
Ceramic Capacitors 1812J2000184JXT-ND
0.18µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.18µF ±5% 200V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J2000184JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J2000184JXT
Ceramic Capacitors 1812J2000184JXT
CAP CER 0.18UF 200V X7R 1812

CAP CER 0.18UF 200V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J2000184JXT-ND 1812J2000184JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers