Knowles Precision Devices Ceramic Capacitors 1812J1K00473KXT

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J1K00473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00473KXTDKR-ND
Ceramic Capacitors 1608-1812J1K00473KXTDKR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00473KXTTR-ND
Ceramic Capacitors 1608-1812J1K00473KXTTR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00473KXTCT-ND
Ceramic Capacitors 1608-1812J1K00473KXTCT-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J1K00473KXTDKR-ND 1608-1812J1K00473KXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 380LX103M025A202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers