Knowles Ceramic Capacitors 1812J1K00222FCT

Description
CAP CER 2200PF 1KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 2200PF 1KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J1K00222FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00222FCT-ND
Ceramic Capacitors 1608-1812J1K00222FCT-ND
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00222FCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00222FCTTR-ND
Ceramic Capacitors 1608-1812J1K00222FCTTR-ND
2200pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

2200pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00222FCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00222FCTDKR-ND
Ceramic Capacitors 1608-1812J1K00222FCTDKR-ND
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1812J1K00222FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J1K00222FCT
Ceramic Capacitors 1812J1K00222FCT
CAP CER 2200PF 1KV C0G/NP0 1812

CAP CER 2200PF 1KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J1K00222FCT-ND 1608-1812J1K00222FCTDKR-ND 1812J1K00222FCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details