Knowles Precision Devices Ceramic Capacitors 1812J1K00103MXT

Description
CAP CER 10000PF 1KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 10000PF 1KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J1K00103MXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00103MXTDKR-ND
Ceramic Capacitors 1608-1812J1K00103MXTDKR-ND
CAP CER 10000PF 1KV X7R 1812

CAP CER 10000PF 1KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00103MXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00103MXTTR-ND
Ceramic Capacitors 1608-1812J1K00103MXTTR-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

10000pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J1K00103MXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J1K00103MXTCT-ND
Ceramic Capacitors 1608-1812J1K00103MXTCT-ND
CAP CER 10000PF 1KV X7R 1812

CAP CER 10000PF 1KV X7R 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812J1K00103MXTDKR-ND 1608-1812J1K00103MXTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701066 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details