Knowles Feed Through, Pass Through Capacitors 1812J1000152MCTE03

Description
1500pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1812J1000152MCTE03-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1812J1000152MCTE03-ND
Feed Through, Pass Through Capacitors 1812J1000152MCTE03-ND
1500pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

1500pF ±20% 100V Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J1000152MCTE03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J1000152MCTE03
Ceramic Capacitors 1812J1000152MCTE03
CAP CER 1500PF 100V C0G/NP0 1812

CAP CER 1500PF 100V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J1000152MCTE03-ND 1812J1000152MCTE03
Product Name Feed Through, Pass Through Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers