Knowles Precision Devices Ceramic Capacitors 1812J0500330FAT

Description
CAP CER 33PF 50V C0G/NP0 1812
Datasheet
Description
CAP CER 33PF 50V C0G/NP0 1812
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0500330FAT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J0500330FAT
Ceramic Capacitors 1812J0500330FAT
CAP CER 33PF 50V C0G/NP0 1812

CAP CER 33PF 50V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1812J0500330FAT
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers