Knowles Ceramic Capacitors 1812J0160154KDT

Description
0.15µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0160154KDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J0160154KDT-ND
Ceramic Capacitors 1812J0160154KDT-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812J0160154KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J0160154KDT
Ceramic Capacitors 1812J0160154KDT
CAP CER 0.15UF 16V X7R 1812

CAP CER 0.15UF 16V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812J0160154KDT-ND 1812J0160154KDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers