Knowles Precision Devices Ceramic Capacitors 1812J0160104GFT

Description
0.1µF ±2% 16V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±2% 16V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0160104GFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J0160104GFT-ND
Ceramic Capacitors 1812J0160104GFT-ND
0.1µF ±2% 16V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±2% 16V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1812J0160104GFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details