Knowles Ceramic Capacitors - 1812J0100124FCR 1812J0100124FCR

Description
Manufacturer: Knowles Syfer Win Source Part Number: 760064-1812J0100124F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 10V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): 1812A0100124FCT; 1812J0100124FCT; 1812J0160124FCT; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 760064-1812J0100124F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 10V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): 1812A0100124FCT; 1812J0100124FCT; 1812J0160124FCT; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J0100124FCR - 760064-1812J0100124FCR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812J0100124FCR
760064-1812J0100124FCR
Ceramic Capacitors - 1812J0100124FCR 760064-1812J0100124FCR
Manufacturer: Knowles Syfer Win Source Part Number: 760064-1812J0100124F CR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.12μF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 10V Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): 1812A0100124FCT; 1812J0100124FCT; 1812J0160124FCT; Introduction Date: June 02, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Knowles Syfer
Win Source Part Number: 760064-1812J0100124FCR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 1812 (4532 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.12μF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): 1812A0100124FCT; 1812J0100124FCT; 1812J0160124FCT;
Introduction Date: June 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 760064-1812J0100124FCR
Product Name Ceramic Capacitors - 1812J0100124FCR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1200 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers