Knowles Precision Devices Ceramic Capacitors 1808YA250562KSTS2X

Description
CAP CER 5600PF 250VAC X7R 1808
Request a Quote Datasheet
Description
CAP CER 5600PF 250VAC X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808YA250562KSTS2XTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 250VAC X7R 1808

CAP CER 5600PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250562KSTS2XCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 250VAC X7R 1808

CAP CER 5600PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250562KSTS2XDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 250VAC X7R 1808

CAP CER 5600PF 250VAC X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808YA250562KSTS2XTR-ND 1608-1808YA250562KSTS2XDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details