Knowles Precision Devices Ceramic Capacitors 1808Y6K04P70DCT

Description
4.7pF ±0.5pF 6000V (6kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.5pF 6000V (6kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y6K04P70DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y6K04P70DCT-ND
Ceramic Capacitors 1808Y6K04P70DCT-ND
4.7pF ±0.5pF 6000V (6kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

4.7pF ±0.5pF 6000V (6kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y6K04P70DCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y6K04P70DCT
Ceramic Capacitors 1808Y6K04P70DCT
CAP CER 4.7PF 6KV C0G/NP0 1808

CAP CER 4.7PF 6KV C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y6K04P70DCT-ND 1808Y6K04P70DCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 6000 volts 6000 volts
WVAC 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details