Knowles Precision Devices Ceramic Capacitors 1808Y6300330FCT

Description
33pF ±1% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
33pF ±1% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y6300330FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y6300330FCT-ND
Ceramic Capacitors 1808Y6300330FCT-ND
33pF ±1% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±1% 630V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y6300330FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y6300330FCT
Ceramic Capacitors 1808Y6300330FCT
CAP CER 33PF 630V C0G/NP0 1808

CAP CER 33PF 630V C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y6300330FCT-ND 1808Y6300330FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details