Knowles Ceramic Capacitors 1808Y5K00221JXT

Description
CAP CER 220PF 5KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 220PF 5KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808Y5K00221JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y5K00221JXTCT-ND
Ceramic Capacitors 1608-1808Y5K00221JXTCT-ND
CAP CER 220PF 5KV X7R 1808

CAP CER 220PF 5KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y5K00221JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y5K00221JXTDKR-ND
Ceramic Capacitors 1608-1808Y5K00221JXTDKR-ND
CAP CER 220PF 5KV X7R 1808

CAP CER 220PF 5KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y5K00221JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y5K00221JXTTR-ND
Ceramic Capacitors 1608-1808Y5K00221JXTTR-ND
220pF ±5% 5000V (5kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

220pF ±5% 5000V (5kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y5K00221JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y5K00221JXT
Ceramic Capacitors 1808Y5K00221JXT
CAP CER 220PF 5KV X7R 1808

CAP CER 220PF 5KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1808Y5K00221JXTCT-ND 1608-1808Y5K00221JXTDKR-ND 1808Y5K00221JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers