Knowles Ceramic Capacitors 1808Y5000393JXT

Description
0.039µF ±5% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.039µF ±5% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y5000393JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y5000393JXT-ND
Ceramic Capacitors 1808Y5000393JXT-ND
0.039µF ±5% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

0.039µF ±5% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y5000393JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011522 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details