Knowles Precision Devices Ceramic Capacitors 1808Y5000182MXT

Description
1800pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
1800pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y5000182MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y5000182MXT-ND
Ceramic Capacitors 1808Y5000182MXT-ND
1800pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1800pF ±20% 500V Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y5000182MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y5000182MXT
Ceramic Capacitors 1808Y5000182MXT
CAP CER 1800PF 500V X7R 1808

CAP CER 1800PF 500V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y5000182MXT-ND 1808Y5000182MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details