Knowles Precision Devices Ceramic Capacitors 1808Y4K00102JXT

Description
CAP CER 1000PF 4KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 1000PF 4KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808Y4K00102JXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y4K00102JXTCT-ND
Ceramic Capacitors 1608-1808Y4K00102JXTCT-ND
CAP CER 1000PF 4KV X7R 1808

CAP CER 1000PF 4KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y4K00102JXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y4K00102JXTDKR-ND
Ceramic Capacitors 1608-1808Y4K00102JXTDKR-ND
CAP CER 1000PF 4KV X7R 1808

CAP CER 1000PF 4KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y4K00102JXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y4K00102JXTTR-ND
Ceramic Capacitors 1608-1808Y4K00102JXTTR-ND
1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±5% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y4K00102JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y4K00102JXT
Ceramic Capacitors 1808Y4K00102JXT
CAP CER 1000PF 4KV X7R 1808

CAP CER 1000PF 4KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1808Y4K00102JXTCT-ND 1608-1808Y4K00102JXTDKR-ND 1808Y4K00102JXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details