Knowles Capacitors - Ceramic Capacitors 1808Y3K00102KXT

Description
Win Source Part Number: 1336768-1808Y3K00102 KXT Category: Capacitors - Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Applications: Boardflex Sensitive Standard Package: 1,500 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1808Y
Request a Quote Datasheet
Description
Win Source Part Number: 1336768-1808Y3K00102 KXT Category: Capacitors - Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Applications: Boardflex Sensitive Standard Package: 1,500 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1808Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1336768-1808Y3K00102KXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1336768-1808Y3K00102KXT
Capacitors - Ceramic Capacitors 1336768-1808Y3K00102KXT
Win Source Part Number: 1336768-1808Y3K00102 KXT Category: Capacitors - Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Applications: Boardflex Sensitive Standard Package: 1,500 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.079" (2.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1808Y

Win Source Part Number: 1336768-1808Y3K00102KXT
Category: Capacitors - Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel
Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Applications: Boardflex Sensitive
Standard Package: 1,500
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.079" (2.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1808Y

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y3K00102KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y3K00102KXTDKR-ND
Ceramic Capacitors 1608-1808Y3K00102KXTDKR-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y3K00102KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y3K00102KXTCT-ND
Ceramic Capacitors 1608-1808Y3K00102KXTCT-ND
CAP CER 1000PF 3KV X7R 1808

CAP CER 1000PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y3K00102KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y3K00102KXTTR-ND
Ceramic Capacitors 1608-1808Y3K00102KXTTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1336768-1808Y3K00102KXT 1608-1808Y3K00102KXTDKR-ND 1608-1808Y3K00102KXTCT-ND
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details