Knowles Precision Devices Ceramic Capacitors 1808Y2K00391JXT

Description
390pF ±5% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet
Description
390pF ±5% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y2K00391JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y2K00391JXT-ND
Ceramic Capacitors 1808Y2K00391JXT-ND
390pF ±5% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

390pF ±5% 2000V (2kV) Ceramic Capacitor X7R (2R1) 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y2K00391JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y2K00391JXT
Ceramic Capacitors 1808Y2K00391JXT
CAP CER 390PF 2KV X7R 1808

CAP CER 390PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y2K00391JXT-ND 1808Y2K00391JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details