Knowles Ceramic Capacitors 1808Y2K00222KST

Description
1808 2000VDC 2.2NF 10% X7R(2R1)
Request a Quote Datasheet
Description
1808 2000VDC 2.2NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808Y2K00222KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y2K00222KSTCT-ND
Ceramic Capacitors 1608-1808Y2K00222KSTCT-ND
1808 2000VDC 2.2NF 10% X7R(2R1)

1808 2000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y2K00222KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y2K00222KSTDKR-ND
Ceramic Capacitors 1608-1808Y2K00222KSTDKR-ND
1808 2000VDC 2.2NF 10% X7R(2R1)

1808 2000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-1808Y2K00222KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1808Y2K00222KSTTR-ND
Ceramic Capacitors 1608-1808Y2K00222KSTTR-ND
1808 2000VDC 2.2NF 10% X7R(2R1)

1808 2000VDC 2.2NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808Y2K00222KSTCT-ND 1608-1808Y2K00222KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers