Knowles Ceramic Capacitors 1808Y2500223JDT

Description
0.022µF ±5% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y2500223JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y2500223JDT-ND
Ceramic Capacitors 1808Y2500223JDT-ND
0.022µF ±5% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

0.022µF ±5% 250V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808Y2500223JDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808Y2500223JDT
Ceramic Capacitors 1808Y2500223JDT
CAP CER 0.022UF 250V X7R 1808

CAP CER 0.022UF 250V X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808Y2500223JDT-ND 1808Y2500223JDT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C0603C102K5RAC - 865401-C0603C102K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers