Knowles Precision Devices Ceramic Capacitors 1808Y2000271JDT

Description
270pF ±5% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
270pF ±5% 200V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808Y2000271JDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808Y2000271JDT-ND
Ceramic Capacitors 1808Y2000271JDT-ND
270pF ±5% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

270pF ±5% 200V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808Y2000271JDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details